Vishay Intertechnology, Inc. RES 24.9K OHM 1/8W .1% AXIAL RNC55H2492BSRE6

Description
RES 24.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/8W .1% AXIAL - RNC55H2492BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/8W .1% AXIAL
RNC55H2492BSRE6
RES 24.9K OHM 1/8W .1% AXIAL RNC55H2492BSRE6
RES 24.9Kohm 1/8W .1% AXIAL

RES 24.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2492BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2492BSRE6-ND
Through Hole Resistors RNC55H2492BSRE6-ND
24.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1432
Resistor,metal Film,24.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1432
Resistor,Metal Film,24.9KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,24.9KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2492BSRE6 RNC55H2492BSRE6-ND 54C1432
Product Name RES 24.9K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,24.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers