Vishay Intertechnology, Inc. RES 25K OHM 1/8W 1% AXIAL RNC55H2502FSB14

Description
RES 25Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 25Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25K OHM 1/8W 1% AXIAL - RNC55H2502FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 1/8W 1% AXIAL
RNC55H2502FSB14
RES 25K OHM 1/8W 1% AXIAL RNC55H2502FSB14
RES 25Kohm 1/8W 1% AXIAL

RES 25Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2502FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2502FSB14-ND
Through Hole Resistors RNC55H2502FSB14-ND
25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2502FSB14 RNC55H2502FSB14-ND
Product Name RES 25K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details