Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2492FPRSL

Description
24.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2492FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2492FPRSL-ND
Through Hole Resistors RNC55H2492FPRSL-ND
24.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 24.9K OHM 1/8W 1% AXIAL - RNC55H2492FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/8W 1% AXIAL
RNC55H2492FPRSL
RES 24.9K OHM 1/8W 1% AXIAL RNC55H2492FPRSL
RES 24.9Kohm 1/8W 1% AXIAL

RES 24.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2492FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2492FPRSL
Through Hole Resistors RNC55H2492FPRSL
RES 24.9K OHM 1/8W 1% AXIAL

RES 24.9K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2492FPRSL-ND RNC55H2492FPRSL RNC55H2492FPRSL
Product Name Through Hole Resistors RES 24.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details