Vishay Intertechnology, Inc. RES 25.8K OHM 1/8W .1% AXIAL RNC55H2582BSRSL

Description
RES 25.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 25.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.8K OHM 1/8W .1% AXIAL - RNC55H2582BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.8K OHM 1/8W .1% AXIAL
RNC55H2582BSRSL
RES 25.8K OHM 1/8W .1% AXIAL RNC55H2582BSRSL
RES 25.8Kohm 1/8W .1% AXIAL

RES 25.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2582BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2582BSRSL-ND
Through Hole Resistors RNC55H2582BSRSL-ND
25.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2582BSRSL RNC55H2582BSRSL-ND
Product Name RES 25.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details