Vishay Intertechnology, Inc. RES 258K OHM 1/8W .5% AXIAL RNC55H2583DMB14

Description
RES 258Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 258Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 258K OHM 1/8W .5% AXIAL - RNC55H2583DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 258K OHM 1/8W .5% AXIAL
RNC55H2583DMB14
RES 258K OHM 1/8W .5% AXIAL RNC55H2583DMB14
RES 258Kohm 1/8W .5% AXIAL

RES 258Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2583DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2583DMB14-ND
Through Hole Resistors RNC55H2583DMB14-ND
258 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

258 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2583DMB14 RNC55H2583DMB14-ND
Product Name RES 258K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 258000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers