Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2051FRRE6

Description
2.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2051FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2051FRRE6-ND
Through Hole Resistors RNC55H2051FRRE6-ND
2.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.05K OHM 1/8W 1% AXIAL - RNC55H2051FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/8W 1% AXIAL
RNC55H2051FRRE6
RES 2.05K OHM 1/8W 1% AXIAL RNC55H2051FRRE6
RES 2.05Kohm 1/8W 1% AXIAL

RES 2.05Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H2051FRRE6-ND RNC55H2051FRRE6
Product Name Through Hole Resistors RES 2.05K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details