Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2032BSB1465

Description
20.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55H2032BSB1465-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H2032BSB1465-ND
Through Hole Resistors 541-RNC55H2032BSB1465-ND
20.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,20.3K,.1%,50PPM,S/.001%,HOT SOLDER DIP,BULK - RNC55H2032BSB1465 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,20.3K,.1%,50PPM,S/.001%,HOT SOLDER DIP,BULK
RNC55H2032BSB1465
MF,1/8W,20.3K,.1%,50PPM,S/.001%,HOT SOLDER DIP,BULK RNC55H2032BSB1465
MF,1/8W,20.3K,.1%,50 PPM,S/.001%,HOT SOLDER DIP,BULK

MF,1/8W,20.3K,.1%,50PPM,S/.001%,HOT SOLDER DIP,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55H2032BSB1465-ND RNC55H2032BSB1465
Product Name Through Hole Resistors MF,1/8W,20.3K,.1%,50PPM,S/.001%,HOT SOLDER DIP,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details