Vishay Intertechnology, Inc. MF,1/8W,205,.1%,50PPM,S/.001%,BULK RNC55H2050BSB14

Description
MF,1/8W,205,.1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,205,.1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,205,.1%,50PPM,S/.001%,BULK - RNC55H2050BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,205,.1%,50PPM,S/.001%,BULK
RNC55H2050BSB14
MF,1/8W,205,.1%,50PPM,S/.001%,BULK RNC55H2050BSB14
MF,1/8W,205,.1%,50PP M,S/.001%,BULK

MF,1/8W,205,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H2050BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2050BSB14-ND
Through Hole Resistors RNC55H2050BSB14-ND
205 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

205 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2050BSB14 RNC55H2050BSB14-ND
Product Name MF,1/8W,205,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details