Vishay Intertechnology, Inc. RES 2.02K OHM 1/8W .1% AXIAL RNC55H2021BRB14

Description
RES 2.02Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.02Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.02K OHM 1/8W .1% AXIAL - RNC55H2021BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.02K OHM 1/8W .1% AXIAL
RNC55H2021BRB14
RES 2.02K OHM 1/8W .1% AXIAL RNC55H2021BRB14
RES 2.02Kohm 1/8W .1% AXIAL

RES 2.02Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2021BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2021BRB14-ND
Through Hole Resistors RNC55H2021BRB14-ND
2.02 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.02 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2021BRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2021BRB14
Through Hole Resistors RNC55H2021BRB14
RES 2.02K OHM 1/8W .1% AXIAL

RES 2.02K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2021BRB14 RNC55H2021BRB14-ND RNC55H2021BRB14
Product Name RES 2.02K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details