Vishay Intertechnology, Inc. RES 205 OHM 1/8W .1% AXIAL RNC55H2050BRB14

Description
RES 205ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 205ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/8W .1% AXIAL - RNC55H2050BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/8W .1% AXIAL
RNC55H2050BRB14
RES 205 OHM 1/8W .1% AXIAL RNC55H2050BRB14
RES 205ohm 1/8W .1% AXIAL

RES 205ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2050BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2050BRB14-ND
Through Hole Resistors RNC55H2050BRB14-ND
205 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

205 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2050BRB14 RNC55H2050BRB14-ND
Product Name RES 205 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205 ohms 205 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers