Vishay Intertechnology, Inc. RES 19.9K OHM 1/8W 1% AXIAL RNC55H1992FSB14

Description
RES 19.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.9K OHM 1/8W 1% AXIAL - RNC55H1992FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.9K OHM 1/8W 1% AXIAL
RNC55H1992FSB14
RES 19.9K OHM 1/8W 1% AXIAL RNC55H1992FSB14
RES 19.9Kohm 1/8W 1% AXIAL

RES 19.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1992FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1992FSB14-ND
Through Hole Resistors RNC55H1992FSB14-ND
19.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1992FSB14 RNC55H1992FSB14-ND
Product Name RES 19.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers