Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2033FSB14

Description
203 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
203 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2033FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2033FSB14-ND
Through Hole Resistors RNC55H2033FSB14-ND
203 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

203 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,203K ,1%,50PPM,S/.001%,BULK - RNC55H2033FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,203K ,1%,50PPM,S/.001%,BULK
RNC55H2033FSB14
MF,1/8W,203K ,1%,50PPM,S/.001%,BULK RNC55H2033FSB14
MF,1/8W,203K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,203K ,1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H2033FSB14-ND RNC55H2033FSB14
Product Name Through Hole Resistors MF,1/8W,203K ,1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details