Vishay Precision Group Through Hole Resistors RNC55H2000FSB14

Description
200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2000FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2000FSB14-ND
Through Hole Resistors RNC55H2000FSB14-ND
200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 200 OHM 1/8W 1% AXIAL - RNC55H2000FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/8W 1% AXIAL
RNC55H2000FSB14
RES 200 OHM 1/8W 1% AXIAL RNC55H2000FSB14
RES 200ohm 1/8W 1% AXIAL

RES 200ohm 1/8W 1% AXIAL

Supplier's Site
Resistor,metal Film,200Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 94C0307 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
94C0307
Resistor,metal Film,200Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 94C0307
Resistor,Metal Film,200Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,200Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2000FSB14-ND RNC55H2000FSB14 94C0307
Product Name Through Hole Resistors RES 200 OHM 1/8W 1% AXIAL Resistor,metal Film,200Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details