Vishay Intertechnology, Inc. RES 19.8K OHM 1/8W .5% AXIAL RNC55H1982DRBSL

Description
RES 19.8Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 19.8Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.8K OHM 1/8W .5% AXIAL - RNC55H1982DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.8K OHM 1/8W .5% AXIAL
RNC55H1982DRBSL
RES 19.8K OHM 1/8W .5% AXIAL RNC55H1982DRBSL
RES 19.8Kohm 1/8W .5% AXIAL

RES 19.8Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1982DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1982DRBSL-ND
Through Hole Resistors RNC55H1982DRBSL-ND
19.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1982DRBSL RNC55H1982DRBSL-ND
Product Name RES 19.8K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details