Vishay Intertechnology, Inc. RES 1.99K OHM 1/8W .1% AXIAL RNC55H1991BSB14

Description
RES 1.99Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.99Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.99K OHM 1/8W .1% AXIAL - RNC55H1991BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.99K OHM 1/8W .1% AXIAL
RNC55H1991BSB14
RES 1.99K OHM 1/8W .1% AXIAL RNC55H1991BSB14
RES 1.99Kohm 1/8W .1% AXIAL

RES 1.99Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1991BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1991BSB14-ND
Through Hole Resistors RNC55H1991BSB14-ND
1.99 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.99 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1991BSB14 RNC55H1991BSB14-ND
Product Name RES 1.99K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers