Vishay Precision Group MF,1/8W,20K ,.1%,50PPM,S/.001%,BULK RNC55H2002BSB14

Description
MF,1/8W,20K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,20K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,20K ,.1%,50PPM,S/.001%,BULK - RNC55H2002BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,20K ,.1%,50PPM,S/.001%,BULK
RNC55H2002BSB14
MF,1/8W,20K ,.1%,50PPM,S/.001%,BULK RNC55H2002BSB14
MF,1/8W,20K ,.1%,50PPM,S/.001%,B ULK

MF,1/8W,20K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H2002BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2002BSB14-ND
Through Hole Resistors RNC55H2002BSB14-ND
20 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 20Kohm, 125Mw, 0.1%; Resistance Vishay - 04F7666 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 125Mw, 0.1%; Resistance Vishay
04F7666
Metal Film Resistor, 20Kohm, 125Mw, 0.1%; Resistance Vishay 04F7666
METAL FILM RESISTOR, 20KOHM, 125mW, 0.1%; Resistance:20kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 20KOHM, 125mW, 0.1%; Resistance:20kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2002BSB14 RNC55H2002BSB14-ND 04F7666
Product Name MF,1/8W,20K ,.1%,50PPM,S/.001%,BULK Through Hole Resistors Metal Film Resistor, 20Kohm, 125Mw, 0.1%; Resistance Vishay
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details