Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2031BSRE6

Description
2.03 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.03 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2031BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2031BSRE6-ND
Through Hole Resistors RNC55H2031BSRE6-ND
2.03 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.03 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,2.03K,.1%,50PPM,S/.001%,T/R - RNC55H2031BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,2.03K,.1%,50PPM,S/.001%,T/R
RNC55H2031BSRE6
MF,1/8W,2.03K,.1%,50PPM,S/.001%,T/R RNC55H2031BSRE6
MF,1/8W,2.03K,.1%,50 PPM,S/.001%,T/R

MF,1/8W,2.03K,.1%,50PPM,S/.001%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H2031BSRE6-ND RNC55H2031BSRE6
Product Name Through Hole Resistors MF,1/8W,2.03K,.1%,50PPM,S/.001%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details