Vishay Intertechnology, Inc. RES 205 OHM 1/8W 1% AXIAL RNC55H2050FSBSL

Description
RES 205ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 205ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/8W 1% AXIAL - RNC55H2050FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/8W 1% AXIAL
RNC55H2050FSBSL
RES 205 OHM 1/8W 1% AXIAL RNC55H2050FSBSL
RES 205ohm 1/8W 1% AXIAL

RES 205ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2050FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2050FSBSL-ND
Through Hole Resistors RNC55H2050FSBSL-ND
205 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

205 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2050FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2050FSBSL
Through Hole Resistors RNC55H2050FSBSL
RES 205 OHM 1/8W 1% AXIAL

RES 205 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2050FSBSL RNC55H2050FSBSL-ND RNC55H2050FSBSL
Product Name RES 205 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details