Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2003FSRSL

Description
200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2003FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2003FSRSL-ND
Through Hole Resistors RNC55H2003FSRSL-ND
200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 200K OHM 1/8W 1% AXIAL - RNC55H2003FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W 1% AXIAL
RNC55H2003FSRSL
RES 200K OHM 1/8W 1% AXIAL RNC55H2003FSRSL
RES 200Kohm 1/8W 1% AXIAL

RES 200Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2003FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2003FSRSL
Through Hole Resistors RNC55H2003FSRSL
RES 200K OHM 1/8W 1% AXIAL

RES 200K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2003FSRSL-ND RNC55H2003FSRSL RNC55H2003FSRSL
Product Name Through Hole Resistors RES 200K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details