Vishay Intertechnology, Inc. RES 200K OHM 1/8W 1% AXIAL RNC55H2003FSB14

Description
RES 200Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/8W 1% AXIAL - RNC55H2003FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W 1% AXIAL
RNC55H2003FSB14
RES 200K OHM 1/8W 1% AXIAL RNC55H2003FSB14
RES 200Kohm 1/8W 1% AXIAL

RES 200Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2003FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2003FSB14-ND
Through Hole Resistors RNC55H2003FSB14-ND
200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 200 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Epoxy - 70201076 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 200 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Epoxy
70201076
Resistor;Metal Film;Res 200 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Epoxy 70201076
RNC Series Metal Film Resistors, -65 to +175°C Operating Temperature, Axial Leaded Terminal Meets requirements of MIL-PRF-55182 Very low noise Verified failure rate 100% stabilization and screening tests Controlled temperature coefficient Excellent high frequency performance Epoxy coating provides superior moisture protection Standard le Features Meets Requirements of MIL-PRF-55182 Very Low Noise Verified Failure Rate (Contact Factory for Current Level) 100% Stabilization and Screening Tests. Group A Testing, if Desired, to Specified Requirements Controlled Temperature Coefficient Excellent High Frequency Performance Epoxy Coating Provides Superior Moisture Protection Standard Lead on RNC Product Is Solderable and Weldable Traceability of Materials and Processing Monthly Acceptance Testing

RNC Series Metal Film Resistors, -65 to +175°C Operating Temperature, Axial Leaded Terminal

  • Meets requirements of MIL-PRF-55182
  • Very low noise
  • Verified failure rate
  • 100% stabilization and screening tests
  • Controlled temperature coefficient
  • Excellent high frequency performance
  • Epoxy coating provides superior moisture protection
  • Standard le
    Features
  • Meets Requirements of MIL-PRF-55182
  • Very Low Noise
  • Verified Failure Rate (Contact Factory for Current Level)
  • 100% Stabilization and Screening Tests. Group A Testing, if Desired, to Specified Requirements
  • Controlled Temperature Coefficient
  • Excellent High Frequency Performance
  • Epoxy Coating Provides Superior Moisture Protection
  • Standard Lead on RNC Product Is Solderable and Weldable
  • Traceability of Materials and Processing
  • Monthly Acceptance Testing
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RNC55H2003FSB14 RNC55H2003FSB14-ND 70201076
Product Name RES 200K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 200 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Epoxy
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details