Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2000DSB14

Description
200 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
200 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2000DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2000DSB14-ND
Through Hole Resistors RNC55H2000DSB14-ND
200 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 200 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55H2000DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55H2000DSB14
Res Metal Film 200 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55H2000DSB14
Res Metal Film 200 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 200 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H2000DSB14-ND RNC55H2000DSB14
Product Name Through Hole Resistors Res Metal Film 200 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details