Vishay Precision Group Resistor-Fixed-Single-Through-Hole RNC55H2001FS

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - RNC55H2001FS - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
RNC55H2001FS
Resistor-Fixed-Single-Through-Hole RNC55H2001FS
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Metal Film Resistor, 2Kohm, 125Mw, 1%; Resistance Vishay - 90B5488 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 125Mw, 1%; Resistance Vishay
90B5488
Metal Film Resistor, 2Kohm, 125Mw, 1%; Resistance Vishay 90B5488
METAL FILM RESISTOR, 2KOHM, 125mW, 1%; Resistance:2kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2KOHM, 125mW, 1%; Resistance:2kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNC55H2001FS 90B5488
Product Name Resistor-Fixed-Single-Through-Hole Metal Film Resistor, 2Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leaded
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details