Vishay Intertechnology, Inc. RES 20.3K OHM 1/8W .1% AXIAL RNC55H2032BSB14

Description
RES 20.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.3K OHM 1/8W .1% AXIAL - RNC55H2032BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.3K OHM 1/8W .1% AXIAL
RNC55H2032BSB14
RES 20.3K OHM 1/8W .1% AXIAL RNC55H2032BSB14
RES 20.3Kohm 1/8W .1% AXIAL

RES 20.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2032BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2032BSB14-ND
Through Hole Resistors RNC55H2032BSB14-ND
20.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,20.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1206
Resistor,metal Film,20.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1206
Resistor,Metal Film,20.3KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,20.3KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2032BSB14 RNC55H2032BSB14-ND 54C1206
Product Name RES 20.3K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,20.3Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details