Vishay Precision Group MF,1/8W,2K ,.1%,50PPM,S/.001%,BULK RNC55H2001BSB14

Description
MF,1/8W,2K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,2K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,2K ,.1%,50PPM,S/.001%,BULK - RNC55H2001BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,2K ,.1%,50PPM,S/.001%,BULK
RNC55H2001BSB14
MF,1/8W,2K ,.1%,50PPM,S/.001%,BULK RNC55H2001BSB14
MF,1/8W,2K ,.1%,50PPM,S/.001%,B ULK

MF,1/8W,2K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H2001BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2001BSB14-ND
Through Hole Resistors RNC55H2001BSB14-ND
2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 2Kohm, 125Mw, 0.1%; Resistance Vishay - 04F7651 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 125Mw, 0.1%; Resistance Vishay
04F7651
Metal Film Resistor, 2Kohm, 125Mw, 0.1%; Resistance Vishay 04F7651
METAL FILM RESISTOR, 2KOHM, 125mW, 0.1%; Resistance:2kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2KOHM, 125mW, 0.1%; Resistance:2kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2001BSB14 RNC55H2001BSB14-ND 04F7651
Product Name MF,1/8W,2K ,.1%,50PPM,S/.001%,BULK Through Hole Resistors Metal Film Resistor, 2Kohm, 125Mw, 0.1%; Resistance Vishay
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers