Vishay Intertechnology, Inc. RES 20K OHM 1/8W .1% AXIAL RNC55H2002BMR36

Description
RES 20Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/8W .1% AXIAL - RNC55H2002BMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/8W .1% AXIAL
RNC55H2002BMR36
RES 20K OHM 1/8W .1% AXIAL RNC55H2002BMR36
RES 20Kohm 1/8W .1% AXIAL

RES 20Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2002BMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2002BMR36-ND
Through Hole Resistors RNC55H2002BMR36-ND
20 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2002BMR36 RNC55H2002BMR36-ND
Product Name RES 20K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details