Vishay Intertechnology, Inc. RES 19.1 OHM 1/8W .1% AXIAL RNC55H19R1BSB14

Description
RES 19.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 19.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1/8W .1% AXIAL - RNC55H19R1BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1/8W .1% AXIAL
RNC55H19R1BSB14
RES 19.1 OHM 1/8W .1% AXIAL RNC55H19R1BSB14
RES 19.1ohm 1/8W .1% AXIAL

RES 19.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H19R1BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H19R1BSB14-ND
Through Hole Resistors RNC55H19R1BSB14-ND
19.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,19.1Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.1Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1113
Resistor,metal Film,19.1Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1113
Resistor,Metal Film,19.1Ohms,200WV, .1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,19.1Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H19R1BSB14 RNC55H19R1BSB14-ND 54C1113
Product Name RES 19.1 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,19.1Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details