Vishay Intertechnology, Inc. RES 198 OHM 1/8W .1% AXIAL RNC55H1980BSBSL

Description
RES 198ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 198ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 198 OHM 1/8W .1% AXIAL - RNC55H1980BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 198 OHM 1/8W .1% AXIAL
RNC55H1980BSBSL
RES 198 OHM 1/8W .1% AXIAL RNC55H1980BSBSL
RES 198ohm 1/8W .1% AXIAL

RES 198ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1980BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1980BSBSL-ND
Through Hole Resistors RNC55H1980BSBSL-ND
198 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

198 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1980BSBSL RNC55H1980BSBSL-ND
Product Name RES 198 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 198 ohms 198 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details