Vishay Intertechnology, Inc. RES 1.98M OHM 1/8W .1% AXIAL RNC55H1984BSRSL

Description
RES 1.98Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.98Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98M OHM 1/8W .1% AXIAL - RNC55H1984BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98M OHM 1/8W .1% AXIAL
RNC55H1984BSRSL
RES 1.98M OHM 1/8W .1% AXIAL RNC55H1984BSRSL
RES 1.98Mohm 1/8W .1% AXIAL

RES 1.98Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1984BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1984BSRSL-ND
Through Hole Resistors RNC55H1984BSRSL-ND
1.98 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.98 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1984BSRSL RNC55H1984BSRSL-ND
Product Name RES 1.98M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.98E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details