Samtec Inc. IC & Component Sockets SD-106-T-1C

Description
.100 High-Temp Single Row Screw Machine
Request a Quote
Description
.100 High-Temp Single Row Screw Machine
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 12 Position (part number 97P2653) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 12 contacts arranged in 2 rows and is compliant with RoHS standards. The insulator material is black glass-filled polyester, while the contacts are made of beryllium copper with gold or tin plating options. The operating temperature range is from -55°C to +125°C, and the contact resistance is specified at 10 mΩ. The socket supports lead sizes ranging from 0.38mm to 0.56mm in diameter. It is suitable for various applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 12 Position (part number 97P2653) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 12 contacts arranged in 2 rows and is compliant with RoHS standards. The insulator material is black glass-filled polyester, while the contacts are made of beryllium copper with gold or tin plating options. The operating temperature range is from -55°C to +125°C, and the contact resistance is specified at 10 mΩ. The socket supports lead sizes ranging from 0.38mm to 0.56mm in diameter. It is suitable for various applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
SD-106-T-1C
IC & Component Sockets SD-106-T-1C
.100 High-Temp Single Row Screw Machine

.100 High-Temp Single Row Screw Machine

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec - 97P2653 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec
97P2653
Socket, 2.54Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec 97P2653
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SD Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD-106-T-1C 97P2653
Product Name IC & Component Sockets Socket, 2.54Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - 1124-1033-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details