Samtec Inc. IC & Component Sockets SD-111-G-1B

Description
.100 High-Temp Single Row Screw Machine
Request a Quote Datasheet
Description
.100 High-Temp Single Row Screw Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - SD-111-G-1B - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
SD-111-G-1B
IC & Component Sockets SD-111-G-1B
.100 High-Temp Single Row Screw Machine

.100 High-Temp Single Row Screw Machine

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec - 97P2831 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec
97P2831
Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec 97P2831
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:SD Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:SD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD-111-G-1B 97P2831
Product Name IC & Component Sockets Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data