Samtec Inc. Connector, Receptacle, 62 Position, 2Row, 1.27Mm; Connector Systems Samtec RSM-131-02-L-D-TR

Description
CONNECTOR, RECEPTACLE, 62 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 62 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 62 Position, 2Row, 1.27Mm; Connector Systems Samtec - 97P1962 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 62 Position, 2Row, 1.27Mm; Connector Systems Samtec
97P1962
Connector, Receptacle, 62 Position, 2Row, 1.27Mm; Connector Systems Samtec 97P1962
CONNECTOR, RECEPTACLE, 62 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 62 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P1962
Product Name Connector, Receptacle, 62 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 511547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details