Samtec Inc. IC & Component Sockets SD-109-G-1B

Description
.100 High-Temp Single Row Screw Machine
Request a Quote Datasheet
Description
.100 High-Temp Single Row Screw Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
SD-109-G-1B
IC & Component Sockets SD-109-G-1B
.100 High-Temp Single Row Screw Machine

.100 High-Temp Single Row Screw Machine

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec - 97P2750 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec
97P2750
Socket, 2.54Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec 97P2750
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SD Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD-109-G-1B 97P2750
Product Name IC & Component Sockets Socket, 2.54Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T04F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 4
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-35-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details