Samtec Inc. Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X29 Position; Connector Systems Samtec RSM-129-02-L-D

Description
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 2X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes
Datasheet
Description
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 2X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X29 Position; Connector Systems Samtec - 84T0758 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X29 Position; Connector Systems Samtec
84T0758
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X29 Position; Connector Systems Samtec 84T0758
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 2X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 2X29 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0758
Product Name Micro Socket Strip, 1.27 X 2.54Mm, Smd, 2X29 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T06V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K230D6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details