Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-128-02-T-D

Description
CONN RCPT 56POS 0.05 TIN SMD
Datasheet
Description
CONN RCPT 56POS 0.05 TIN SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-128-02-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-128-02-T-D
CONN RCPT 56POS 0.05 TIN SMD

CONN RCPT 56POS 0.05 TIN SMD

Supplier's Site
Connector, Receptacle, 56 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec - 97P1906 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 56 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
97P1906
Connector, Receptacle, 56 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec 97P1906
CONNECTOR, RECEPTACLE, 56 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 56 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-128-02-T-D 97P1906
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 56 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-F01-03ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Headers, Male Pins - A26691-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers