Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-135-02-F-D

Description
CONN RCPT 70POS 0.05 GOLD SMD
Datasheet
Description
CONN RCPT 70POS 0.05 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-135-02-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-135-02-F-D
CONN RCPT 70POS 0.05 GOLD SMD

CONN RCPT 70POS 0.05 GOLD SMD

Supplier's Site
Connector, Receptacle, 70 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec - 40AC5456 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 70 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
40AC5456
Connector, Receptacle, 70 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec 40AC5456
CONNECTOR, RECEPTACLE, 70 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 70 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-135-02-F-D 40AC5456
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 70 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2S - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MARC Fixed Mount Kit - 103G40 - Anderson Power Products
Anderson Power Products
View Details
4 suppliers