Samtec Inc. Pin & Socket Connectors SD-102-G-1A

Description
.100 Double Row Screw Mach Skt Strip
Request a Quote Datasheet
Description
.100 Double Row Screw Mach Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SD-102-G-1A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SD-102-G-1A
Pin & Socket Connectors SD-102-G-1A
.100 Double Row Screw Mach Skt Strip

.100 Double Row Screw Mach Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SD-102-G-1A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SD-102-G-1A
.100" DOUBLE ROW SCREW MACHINE S

.100" DOUBLE ROW SCREW MACHINE S

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec - 97P2493 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec
97P2493
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec 97P2493
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SD Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SD-102-G-1A SD-102-G-1A 97P2493
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Bergstak ® - 10069524-163602LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
Mini Receptacle - 888N-M3AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details