Samtec Inc. IC & Component Sockets SD-116-G-1A

Description
.100 High-Temp Single Row Screw Machine
Request a Quote Datasheet
Description
.100 High-Temp Single Row Screw Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
SD-116-G-1A
IC & Component Sockets SD-116-G-1A
.100 High-Temp Single Row Screw Machine

.100 High-Temp Single Row Screw Machine

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 32 Position; Connector Systems Samtec - 97P2989 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 32 Position; Connector Systems Samtec
97P2989
Socket, 2.54Mm, Vertical Through Hole, 32 Position; Connector Systems Samtec 97P2989
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SD Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD-116-G-1A 97P2989
Product Name IC & Component Sockets Socket, 2.54Mm, Vertical Through Hole, 32 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Cable Connectors - NCK-MG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details