Samtec Inc. Pin & Socket Connectors RSM-132-02-L-S

Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote Datasheet
Description
.050 X .100 Surf Mnt Micro Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - RSM-132-02-L-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
RSM-132-02-L-S
Pin & Socket Connectors RSM-132-02-L-S
.050 X .100 Surf Mnt Micro Skt Strip

.050 X .100 Surf Mnt Micro Skt Strip

Buy Now
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 1X32 Position; Connector Systems Samtec - 97P1976 - Newark, An Avnet Company
Chicago, IL, United States
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 1X32 Position; Connector Systems Samtec
97P1976
Micro Socket Strip, 1.27 X 2.54Mm, Smd, 1X32 Position; Connector Systems Samtec 97P1976
MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 1X32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

MICRO SOCKET STRIP, 1.27 X 2.54MM, SMD, 1X32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-132-02-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-132-02-L-S
CONN RCPT 32POS 0.05 GOLD SMD

CONN RCPT 32POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RSM-132-02-L-S 97P1976 RSM-132-02-L-S
Product Name Pin & Socket Connectors Micro Socket Strip, 1.27 X 2.54Mm, Smd, 1X32 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Micro Connector and Nano Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Entry Modules (PEM) - 486-3-104-412-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details