Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-135-02-S-D

Description
CONN RCPT 70POS 0.05 GOLD SMD
Datasheet
Description
CONN RCPT 70POS 0.05 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-135-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-135-02-S-D
CONN RCPT 70POS 0.05 GOLD SMD

CONN RCPT 70POS 0.05 GOLD SMD

Supplier's Site
Connector, Receptacle, 70 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec - 92B5067 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 70 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
92B5067
Connector, Receptacle, 70 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec 92B5067
CONNECTOR, RECEPTACLE, 70 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 70 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-135-02-S-D 92B5067
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 70 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NCA-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCB Headers - 1731105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details