The Socket, 2.54mm, Vertical Through Hole, 36 Position (part number 97P3072) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 36 contacts, making it suitable for various electronic connections. The socket is constructed from black glass-filled polyester for the insulator, with contacts made of beryllium copper and a brass shell, ensuring durability and reliability. This product operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. It supports lead sizes ranging from 0.38mm to 0.56mm in diameter and offers standard and low insertion force options. The socket is RoHS compliant and lead-free solderable, specifically for wave soldering processes. Engineers should consider this socket for applications requiring a robust and reliable connection in compact electronic designs.
.100 High-Temp Single Row Screw Machine
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 36 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SD-118-T-1A | 97P3072 |
| Product Name | IC & Component Sockets | Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |