Samtec Inc. IC & Component Sockets SD-102-T-1B

Description
.100 High-Temp Single Row Screw Machine
Request a Quote Datasheet
Description
.100 High-Temp Single Row Screw Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
SD-102-T-1B
IC & Component Sockets SD-102-T-1B
.100 High-Temp Single Row Screw Machine

.100 High-Temp Single Row Screw Machine

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec - 97P2516 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec
97P2516
Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec 97P2516
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SD Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD-102-T-1B 97P2516
Product Name IC & Component Sockets Socket, 2.54Mm, Vertical Through Hole, 4 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

N (F) BH St. Connector for RG316 cable - ET-NFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - 39-XC5C-9622-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers