Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-130-02-T-S-K

Description
CONN RCPT 30POS 0.05 TIN SMD
Datasheet
Description
CONN RCPT 30POS 0.05 TIN SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-130-02-T-S-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-130-02-T-S-K
CONN RCPT 30POS 0.05 TIN SMD

CONN RCPT 30POS 0.05 TIN SMD

Supplier's Site
Connector, Receptacle, 30 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec - 97P1958 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec
97P1958
Connector, Receptacle, 30 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec 97P1958
CONNECTOR, RECEPTACLE, 30 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 CONTACTS, 1 ROW, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-130-02-T-S-K 97P1958
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 30 Contacts, 1 Row, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adapters - NAKP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 511686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details