Samtec Inc. Pin & Socket Connectors SD-109-G-1A

Description
.100 Double Row Screw Mach Skt Strip
Request a Quote Datasheet
Description
.100 Double Row Screw Mach Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SD-109-G-1A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SD-109-G-1A
Pin & Socket Connectors SD-109-G-1A
.100 Double Row Screw Mach Skt Strip

.100 Double Row Screw Mach Skt Strip

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec - 97P2749 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec
97P2749
Socket, 2.54Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec 97P2749
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SD Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SD-109-G-1A 97P2749
Product Name Pin & Socket Connectors Socket, 2.54Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data