The Socket, 2.54mm, Vertical Through Hole, 12 Position (part number 97P2652) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with 12 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with gold or tin plating options. The operating temperature range is from -55°C to +125°C, ensuring versatility in various environments. The socket is RoHS compliant and lead-free solderable, specifically for wave soldering. Contact resistance is rated at 10 mΩ, and the insertion and withdrawal forces are specified for both standard and low insertion force variants. This product is suitable for applications requiring reliable connections in compact spaces.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 12 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97P2652 |
| Product Name | Socket, 2.54Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |