The Connector, Receptacle, part number 97P2038, features 70 contacts arranged in 2 rows with a pitch spacing of 1.27 mm. It is designed for surface mount applications and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts. The connector supports a current rating of 3.1 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. It is RoHS compliant and lead-free solderable, with a maximum lead coplanarity of 0.10 mm. The connector is compatible with various mating connectors, including FTR, HTMS, and DWM series. Additional options such as different platings and locking clips are available upon request.
CONNECTOR, RECEPTACLE, 70 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa
CONN RCPT 70POS 0.05 TIN SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 97P2038 | RSM-135-02-T-D |
| Product Name | Connector, Receptacle, 70 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |