Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-130-02-S-D-P

Description
CONN RCPT 60POS 0.05 GOLD SMD
Datasheet
Description
CONN RCPT 60POS 0.05 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
RSM-130-02-S-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets RSM-130-02-S-D-P
CONN RCPT 60POS 0.05 GOLD SMD

CONN RCPT 60POS 0.05 GOLD SMD

Supplier's Site
Connector, Receptacle, 60 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec - 97P1944 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 60 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
97P1944
Connector, Receptacle, 60 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec 97P1944
CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:RSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSM-130-02-S-D-P 97P1944
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 60 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers