Board-to-Board / Mezzanine Connector
HEADER, 0.635MM, HIGH SPEED, 2X26 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:52Contacts;
CONN HDR 52POS SMD GOLD
| Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | QMS-026-09.75-SL-D-A | 96P2459 | QMS-026-09.75-SL-D-A |
| Product Name | Board to Board & Mezzanine Connectors | Header, 0.635Mm, High Speed, 2X26 Position; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Rectangular Connectors, Heavy Duty |