Samtec Inc. Board-To-Board Connector, Qms Series, Surface Mount, Header, 52, 0.635 Mm, Gold Plated Contacts Rohs Compliant Samtec QMS-026-05.75-L-D-A

Description
Board-To-Board Connector, QMS Series, Surface Mount, Header, 52, 0.635 mm, Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Board-To-Board Connector, QMS Series, Surface Mount, Header, 52, 0.635 mm, Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-To-Board Connector, Qms Series, Surface Mount, Header, 52, 0.635 Mm, Gold Plated Contacts Rohs Compliant Samtec - 71Y9236 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Qms Series, Surface Mount, Header, 52, 0.635 Mm, Gold Plated Contacts Rohs Compliant Samtec
71Y9236
Board-To-Board Connector, Qms Series, Surface Mount, Header, 52, 0.635 Mm, Gold Plated Contacts Rohs Compliant Samtec 71Y9236
Board-To-Board Connector, QMS Series, Surface Mount, Header, 52, 0.635 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, QMS Series, Surface Mount, Header, 52, 0.635 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Header, 0.635Mm, High Speed, 2X26 Position; Mezzanine Connector Type Samtec - 96P2433 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X26 Position; Mezzanine Connector Type Samtec
96P2433
Header, 0.635Mm, High Speed, 2X26 Position; Mezzanine Connector Type Samtec 96P2433
HEADER, 0.635MM, HIGH SPEED, 2X26 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X26 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QMS-026-05.75-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QMS-026-05.75-L-D-A
CONN HDR 52POS SMD GOLD

CONN HDR 52POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71Y9236 96P2433 QMS-026-05.75-L-D-A
Product Name Board-To-Board Connector, Qms Series, Surface Mount, Header, 52, 0.635 Mm, Gold Plated Contacts Rohs Compliant Samtec Header, 0.635Mm, High Speed, 2X26 Position; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers