Samtec Inc. Board to Board & Mezzanine Connectors QMS-026-05.75-L-D-PC4

Description
Board-to-Board / Mezzanine Connector
Request a Quote Datasheet
Description
Board-to-Board / Mezzanine Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QMS-026-05.75-L-D-PC4
Board to Board & Mezzanine Connectors QMS-026-05.75-L-D-PC4
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
PCB Headers - 2088971 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2088971
PCB Headers 2088971
Samtec QMS-026-05.75-L-D-PC 4 PCB Header

Samtec QMS-026-05.75-L-D-PC4 PCB Header

Supplier's Site
PCB Headers - 2088972 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2088972
PCB Headers 2088972
Samtec QMS-026-05.75-L-D-PC 4 PCB Header

Samtec QMS-026-05.75-L-D-PC4 PCB Header

Supplier's Site
Header, 0.635Mm, High Speed, 2X26 Position; Mezzanine Connector Type Samtec - 96P2438 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X26 Position; Mezzanine Connector Type Samtec
96P2438
Header, 0.635Mm, High Speed, 2X26 Position; Mezzanine Connector Type Samtec 96P2438
HEADER, 0.635MM, HIGH SPEED, 2X26 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X26 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QMS-026-05.75-L-D-PC4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QMS-026-05.75-L-D-PC4
CONN HDR 52POS SMD GOLD

CONN HDR 52POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QMS-026-05.75-L-D-PC4 2088971 96P2438 QMS-026-05.75-L-D-PC4
Product Name Board to Board & Mezzanine Connectors PCB Headers Header, 0.635Mm, High Speed, 2X26 Position; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1731145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details