0.50 mm Q Pairs High-Speed Ground Plane
Board-to-Board / Mezzanine Connector
CONN DIFF ARRAY RCP 40P SMD GOLD
CONNECTOR, STACKING, RCPT, 40POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | QSH-020-01-L-D-DP-A-K | QSH-020-01-L-D-DP-A-K | QSH-020-01-L-D-DP-A-K | 96P3149 |
| Product Name | Pin & Socket Connectors | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Rcpt, 40Pos, 2Row; Mezzanine Connector Type Samtec |
| Connector Type | Board to Board Connector | Rectangular Connectors, Heavy Duty |